Manufacturer: ON Semiconductor
Win Source Part Number: 928813-NCP1871MNTXG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 20-QFN (3.5x3.5)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP1871
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (3.5x3.5)
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
IC BATT CNTL LI-ION 2-4CEL 20QFN
IC BATT CNTL LI-ION 2-4CEL 20QFN
Charger IC Lithium Ion/Polymer 20-QFN (3.5x3.5)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 928813-NCP1871MNTXG | NCP1871MNTXG | NCP1871MNTXG | NCP1871MNTXG |
| Product Name | PMIC - PMIC - Battery Chargers - NCP1871MNTXG | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer |