The NCP1871MNTXG is a narrow voltage DC battery charger for 2- to 4-cell applications in ultrabooks and tablets, using a full NMOS DC-DC controller to regulate system supply voltage. It features a 3.5 mm × 3.5 mm QFN-20 package, SMBus interface for programmable charge voltage up to 18.08 V with ±0.5% regulation, and charge current up to 8.064 A with ±3% regulation. The device supports instant-on operation without a battery, battery removal sensing, and ultra-low quiescent current of 10 μA in off mode. It is RoHS compliant and Pb-free, with integrated current and power monitoring via I2C-compatible SMBus at up to 400 kHz clock speed.
Battery Charge Controller, Switching, NVDC, 2/3/4 Cell, with SMBus Interface NVDC BATTERY CHARGER, 3000-REEL Product overview: NCP1871MNTXG from onsemi is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Battery Charger, Battery Chargers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-NCP1871MNTXG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Battery Chargers |
| Product Number | 85-NCP1871MNTXG |
| Product Name | Battery Charger |