The NCP186AMX350TAG is a linear low-dropout (LDO) voltage regulator from the NCP186 series, designed to provide a stable output voltage of 3.5 V with a maximum output current of 1 A. It operates within an input voltage range of 1.8 V to 5.5 V and features a low dropout voltage of approximately 100 mV at 1 A output. The device offers high output voltage accuracy of ±1% and is stable with small ceramic capacitors as low as 1 µF. Key features include a quiescent current of 90 µA, built-in soft start to suppress inrush current, thermal shutdown protection at 165°C, and over-current protection. The NCP186AMX350TAG is available in compact XDFN8 (1.2x1.6 mm) and DFN12 (4x4 mm) packages, making it suitable for space-constrained applications. It is RoHS compliant and free from halogens and lead, ensuring environmental safety. Typical applications include battery-powered devices, portable communication equipment, and imaging systems. This product is ideal for engineers looking for a reliable and efficient voltage regulation solution in their designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
IC REG LINEAR 3.5V 1A 8XDFN
IC REG LINEAR 3.5V 1A 8XDFN
LDO Voltage Regulators FAST TRANSIENT RESPO
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP186AMX350TAGOSTR-ND | NCP186AMX350TAG | NCP186AMX350TAG | NCP186AMX350TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-XFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |