Manufacturer: ON Semiconductor
Win Source Part Number: 120436-NCP1854FCCT1G
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.5A
Battery Pack Voltage: 4.5V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-Flipchip (2.55x2.2)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 7.3V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC BAT CHG LI-ION 1CL 25FLIPCHIP
IC BAT CHG LI-ION 1CL 25FLIPCHIP
Charger IC Lithium Ion 25-FlipChip (2.55x2.2)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 120436-NCP1854FCCT1G | NCP1854FCCT1G | NCP1854FCCT1G | NCP1854FCCT1G |
| Product Name | PMIC - PMIC - Battery Chargers - NCP1854FCCT1G | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 25-Flipchip (2.55x2.2) | BGA | BGA; FCBGA; 25-UFBGA, FCBGA | |
| Cells | 1 | |||
| Supply Voltage | 7.3 volts | 4.5 volts |