Manufacturer: ON Semiconductor
Win Source Part Number: 041873-NCP1850FCCT1G
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Battery Pack Voltage: 4.5V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-WLCSP (2.06x2.06)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 7.3V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 25WLCSP
IC BATT CHG LI-ION 1CELL 25WLCSP
IC BATT CHG LI-ION 1CELL 25WLCSP
Charger IC Lithium Ion 25-WLCSP (2.06x2.06)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 041873-NCP1850FCCT1G | NCP1850FCCT1G-ND | NCP1850FCCT1G | NCP1850FCCT1G | NCP1850FCCT1G |
| Product Name | PMIC - PMIC - Battery Chargers - NCP1850FCCT1G | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 25-WLCSP (2.06x2.06) | 25-UFBGA, WLCSP | BGA | BGA; CSP; 25-UFBGA, WLCSP | |
| Cells | 1 | 1 | |||
| Supply Voltage | 7.3 volts | 7.3 volts | 4.5 volts |