IC BATT CHG LI-ION 1CELL 10DFN
Manufacturer: ON Semiconductor
Win Source Part Number: 1230106-NCP1835MN24T
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 10-VFDFN Exposed Pad
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.242V
Family Name: NCP1835
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 10-DFN (3x3)
Voltage Supply MAX: 6.5V
Alternative Parts (Cross-Reference): LTC4061EDD-4.4#TR; LTC4077EDD; LTC4062EDD#TR;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Charger IC Lithium Ion 10-DFN (3x3)
IC BATT CHRGR LIION 4.242V 10DFN
IC BATT CHG LI-ION 1CELL 10DFN
IC BATT CHG LI-ION 1CELL 10DFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | NCP1835MN24T2-ND | 1230106-NCP1835MN24T2 | NCP1835MN24T2 | 598-NCP1835MN24T2 | NCP1835MN24T2 | NCP1835MN24T2 |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - NCP1835MN24T2 | Battery Chargers | IC BATT CHRGR LIION 4.242V 10DFN | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Pins | 10 | 10 | ||||
| Cells | 1 | 1 | 1 | |||
| Supply Voltage | 6.5 volts | 5 volts | 4.24 volts |