IC BATT CHG LI-ION 1CELL 10DFN
Manufacturer: ON Semiconductor
Win Source Part Number: 790588-NCP1835BMNR2
Packaging: Reel package
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 10-VFDFN Exposed Pad
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 300mA
Battery Pack Voltage: 4.2V
Family Name: NCP1835B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Voltage Supply MAX: 6.5V
Alternative Parts (Cross-Reference): LTC4124EV#TRPBF; XC6802A42X4R-G; LTC4124EV#TRMPBF; XC6801A421MR-G;
Introduction Date: June 20, 2005
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 10DFN
Charger IC Lithium Ion 10-DFN (3x3)
IC BATT CHG LI-ION 1CELL 10DFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | NCP1835BMNR2-ND | 790588-NCP1835BMNR2 | NCP1835BMNR2 | NCP1835BMNR2 | NCP1835BMNR2 |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - NCP1835BMNR2 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Pins | 10 | ||||
| Cells | 1 | 1 | |||
| Supply Voltage | 6.5 volts | 4.2 volts |