The NCP1835B is an integrated linear charger for 1-cell Li-Ion batteries, featuring a constant current, constant voltage (CCCV) charge profile. It is packaged in a 3x3 mm DFN-10 case and supports charge currents programmable via an external resistor, with regulation maintained even without a battery present. The device includes integrated pre-charge, end-of-charge detection, thermal foldback, and open-drain status flags. It operates from a minimum input voltage of 2.4 V, making it suitable for USB or wall adapter operation, and is rated for an ambient temperature range of -20 to 70 °C. The part is available in a Pb-free package and meets MSL Level 1 moisture sensitivity per J-STD-020A. The NCP1835BMNR2 variant is supplied in a 3000-unit reel.
300 mA One-Cell Lithium-ion/Polymer Battery Charger, DFN10, 3x3, 0.5P, 3000-REEL Product overview: NCP1835BMNR2 from onsemi is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mA. Search-friendly keywords include Battery Charger, Battery Chargers, electronic component, datasheet, replacement part, 300 mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-NCP1835BMNR2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Battery Chargers |
| Product Number | 85-NCP1835BMNR2 |
| Product Name | 300 mA Battery Charger |
| Current | 1.2 amps |