IC BATT CHG LI-ION 1CELL 8MICRO
IC BATT CHG LI-ION 1CELL 8MICRO
Manufacturer: ON Semiconductor
Win Source Part Number: 129103-NCP1800DM41R2
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: Micro8
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Imaging, Video & Vision, Consumer Electronics, Portable Devices, Automotive
Charger IC Lithium Ion 8-MSOP
IC BATT CHG LI-ION 1CELL 8MICRO
IC BATT CHG LI-ION 1CELL 8MICRO
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | NCP1800DM41R2OSTR-ND | 129103-NCP1800DM41R2 | NCP1800DM41R2 | NCP1800DM41R2 | NCP1800DM41R2 |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - NCP1800DM41R2 | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Micro8 | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |
| Pins | 8 | ||||
| Cells | 1 | 1 |