Manufacturer: ON Semiconductor
Win Source Part Number: 808729-NCP170BMX360T
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.6V
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 30dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.24V at 150mA
Current - Quiescent (Iq): 900nA
IC REG LINEAR 3.6V 150MA 4-XDFN
IC REG LINEAR 3.6V 150MA 4-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
LDO Regulator, 150 mA, Ultra-Low Iq 3.6V Non-Auto Discharge, 3000-REEL Product overview: NCP170BMX360TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP170BMX360TCG can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3.6V, 0.24V Dropout, CMOS, PDSO4
IC REG LINEAR 3.6V 150MA 4XDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 808729-NCP170BMX360TCG | 488-NCP170BMX360TCGDKR-ND | 776-NCP170BMX360TCG | NCP170BMX360TCG | NCP170BMX360TCG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP170BMX360TCG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 150 mA 3.6V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | Other; XFN | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection |