PFC IC Continuous Conduction (CCM) 60.3kHz ~ 73.7kHz 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 024973-NCP1653ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 60.3kHz to 73.7kHz
Mode: Continuous Conduction (CCM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.75 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
PFC IC Continuous Conduction (CCM) 60.3kHz ~ 73.7kHz 8-SOIC
IC PFC CTRLR CCM 73.7KHZ 8SOIC
IC PFC CTRLR CCM 73.7KHZ 8SOIC
Power Factor Correction - PFC Fixed Frequency Current Mode PFC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCP1653ADR2GOSTR-ND | 024973-NCP1653ADR2G | NCP1653ADR2G | NCP1653ADR2G | NCP1653ADR2G | NCP1653ADR2G |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - NCP1653ADR2G | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC |