onsemi PMIC - PMIC - PFC (Power Factor Correction) - NCP1631DR2G NCP1631DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082030-NCP1631DR2G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 130kHz Mode: Critical Conduction (CRM), Discontinuous Conduction (DCM) Current - Startup: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 15 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082030-NCP1631DR2G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 130kHz Mode: Critical Conduction (CRM), Discontinuous Conduction (DCM) Current - Startup: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 15 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - PFC (Power Factor Correction) - NCP1631DR2G - 1082030-NCP1631DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - NCP1631DR2G
1082030-NCP1631DR2G
PMIC - PMIC - PFC (Power Factor Correction) - NCP1631DR2G 1082030-NCP1631DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082030-NCP1631DR2G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 130kHz Mode: Critical Conduction (CRM), Discontinuous Conduction (DCM) Current - Startup: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 15 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082030-NCP1631DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 130kHz
Mode: Critical Conduction (CRM), Discontinuous Conduction (DCM)
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1631DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1631DR2GOSCT-ND
PFC (Power Factor Correction) NCP1631DR2GOSCT-ND
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 130kHz 16-SOIC

PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 130kHz 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1631DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1631DR2GOSDKR-ND
PFC (Power Factor Correction) NCP1631DR2GOSDKR-ND
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 130kHz 16-SOIC

PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 130kHz 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1631DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1631DR2GOSTR-ND
PFC (Power Factor Correction) NCP1631DR2GOSTR-ND
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 130kHz 16-SOIC

PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 130kHz 16-SOIC

Buy Now Datasheet
Power Factor Correction - 1612670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
1612670
Power Factor Correction 1612670
Power Factor Controller Interleaved SO16

Power Factor Controller Interleaved SO16

Supplier's Site
Power Factor Correction - 1612670P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
1612670P
Power Factor Correction 1612670P
Power Factor Controller Interleaved SO16

Power Factor Controller Interleaved SO16

Supplier's Site
Power Factor Correction - 1612616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
1612616
Power Factor Correction 1612616
Power Factor Controller Interleaved SO16

Power Factor Controller Interleaved SO16

Supplier's Site
PMIC - PFC (Power Factor Correction) - NCP1631DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
NCP1631DR2G
PMIC - PFC (Power Factor Correction) NCP1631DR2G
IC PFC CTL CRM/DCM 130KHZ 16SOIC

IC PFC CTL CRM/DCM 130KHZ 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
NCP1631DR2G
Power Factor Correction - PFC NCP1631DR2G
Power Factor Correction - PFC 2 PHASE INTERLEAVE PFC

Power Factor Correction - PFC 2 PHASE INTERLEAVE PFC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1631DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
NCP1631DR2G
PFC (Power Factor Correction) NCP1631DR2G
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 130kHz 16-SOIC

PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 130kHz 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - NCP1631DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
NCP1631DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) NCP1631DR2G
IC PFC CTL CRM/DCM 130KHZ 16SOIC

IC PFC CTL CRM/DCM 130KHZ 16SOIC

Supplier's Site
Pfc Controller, Crm/dcm, 20V, Soic-16; Uvlo Onsemi - 13AC6130 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Crm/dcm, 20V, Soic-16; Uvlo Onsemi
13AC6130
Pfc Controller, Crm/dcm, 20V, Soic-16; Uvlo Onsemi 13AC6130
PFC CONTROLLER, CRM/DCM, 20V, SOIC-16; UVLO:12V; Supply Voltage Min:9.5V; Supply Voltage Max:20V; Startup Current:35µA; Operating Supply Current:7mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; MSL:- RoHS Compliant: Yes

PFC CONTROLLER, CRM/DCM, 20V, SOIC-16; UVLO:12V; Supply Voltage Min:9.5V; Supply Voltage Max:20V; Startup Current:35µA; Operating Supply Current:7mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pfc Controller, Crm/dcm, 20V, Soic-16; Uvlo Onsemi - 13AC3724 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Crm/dcm, 20V, Soic-16; Uvlo Onsemi
13AC3724
Pfc Controller, Crm/dcm, 20V, Soic-16; Uvlo Onsemi 13AC3724
PFC CONTROLLER, CRM/DCM, 20V, SOIC-16; UVLO:12V; Supply Voltage Min:10V; Supply Voltage Max:20V; Startup Current:100µA; Operating Supply Current:7mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):0%; RoHS Compliant: Yes

PFC CONTROLLER, CRM/DCM, 20V, SOIC-16; UVLO:12V; Supply Voltage Min:10V; Supply Voltage Max:20V; Startup Current:100µA; Operating Supply Current:7mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):0%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 1082030-NCP1631DR2G NCP1631DR2GOSCT-ND 1612670 NCP1631DR2G NCP1631DR2G NCP1631DR2G NCP1631DR2G 13AC6130
Product Name PMIC - PMIC - PFC (Power Factor Correction) - NCP1631DR2G PFC (Power Factor Correction) Power Factor Correction PMIC - PFC (Power Factor Correction) Power Factor Correction - PFC PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Pfc Controller, Crm/dcm, 20V, Soic-16; Uvlo Onsemi
Unlock Full Specs
to access all available technical data

Similar Products