onsemi PFC (Power Factor Correction) NCP1622DCCSNT1G

Description
PFC IC Critical Conduction (CRM) 6-TSOP
Request a Quote Datasheet
Description
PFC IC Critical Conduction (CRM) 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - NCP1622DCCSNT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1622DCCSNT1GOSCT-ND
PFC (Power Factor Correction) NCP1622DCCSNT1GOSCT-ND
PFC IC Critical Conduction (CRM) 6-TSOP

PFC IC Critical Conduction (CRM) 6-TSOP

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1622DCCSNT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1622DCCSNT1GOSTR-ND
PFC (Power Factor Correction) NCP1622DCCSNT1GOSTR-ND
PFC IC Critical Conduction (CRM) 6-TSOP

PFC IC Critical Conduction (CRM) 6-TSOP

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1622DCCSNT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1622DCCSNT1GOSDKR-ND
PFC (Power Factor Correction) NCP1622DCCSNT1GOSDKR-ND
PFC IC Critical Conduction (CRM) 6-TSOP

PFC IC Critical Conduction (CRM) 6-TSOP

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1622DCCSNT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
NCP1622DCCSNT1G
PFC (Power Factor Correction) NCP1622DCCSNT1G
PFC IC Critical Conduction (CRM) 6-TSOP

PFC IC Critical Conduction (CRM) 6-TSOP

Buy Now Datasheet
Pfc Controller, Crm, 30V, Tsop-6; Uvlo Onsemi - 62AC7314 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Crm, 30V, Tsop-6; Uvlo Onsemi
62AC7314
Pfc Controller, Crm, 30V, Tsop-6; Uvlo Onsemi 62AC7314
PFC CONTROLLER, CRM, 30V, TSOP-6; UVLO:-; Supply Voltage Min:9.5V; Supply Voltage Max:30V; Startup Current:70µA; Operating Supply Current:2mA; Controller IC Case Style:TSOP; No. of Pins:6Pins; Duty Cycle (%):-; Frequency:33kHz; RoHS Compliant: Yes

PFC CONTROLLER, CRM, 30V, TSOP-6; UVLO:-; Supply Voltage Min:9.5V; Supply Voltage Max:30V; Startup Current:70µA; Operating Supply Current:2mA; Controller IC Case Style:TSOP; No. of Pins:6Pins; Duty Cycle (%):-; Frequency:33kHz; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
NCP1622DCCSNT1G
Power Factor Correction - PFC NCP1622DCCSNT1G
Power Factor Correction - PFC ENHANCED HIGH EFFICIENCY

Power Factor Correction - PFC ENHANCED HIGH EFFICIENCY

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - NCP1622DCCSNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
NCP1622DCCSNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) NCP1622DCCSNT1G
IC PFC CTRLR CRM 6TSOP

IC PFC CTRLR CRM 6TSOP

Supplier's Site
PMIC - PFC (Power Factor Correction) - NCP1622DCCSNT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
NCP1622DCCSNT1G
PMIC - PFC (Power Factor Correction) NCP1622DCCSNT1G
IC PFC CTRLR CRM 6TSOP

IC PFC CTRLR CRM 6TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number NCP1622DCCSNT1GOSCT-ND NCP1622DCCSNT1G 62AC7314 NCP1622DCCSNT1G NCP1622DCCSNT1G NCP1622DCCSNT1G
Product Name PFC (Power Factor Correction) PFC (Power Factor Correction) Pfc Controller, Crm, 30V, Tsop-6; Uvlo Onsemi Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products