PFC IC Continuous Conduction (CCM) 16-SOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 890812-R2A20131SP#W5
Operating Temperature Range: -40°C ~ 150°C
Features: PFC IC Continuous Conduction (CCM) - 16-SOP
Package: 16-SOP
Package: Reel - TR
Mounting: Surface Mount
Family Name: R2A20131
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Power Factor Correction - PFC PFC IC
IC PFC CTRLR CCM 16SOP
IC PFC CTRLR CCM 16SOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | R2A20131SP#W5-ND | 890812-R2A20131SP#W5 | R2A20131SP#W5 | R2A20131SP#W5 | R2A20131SP#W5 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - R2A20131SP#W5 | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |