onsemi Ldo, Fixed, 1.8V, 0.45A, Xdfn-4; Output Type Onsemi NCP161BMX180TBG

Description
LDO, FIXED, 1.8V, 0.45A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 0.45A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.45A, Xdfn-4; Output Type Onsemi - 31AC0428 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.45A, Xdfn-4; Output Type Onsemi
31AC0428
Ldo, Fixed, 1.8V, 0.45A, Xdfn-4; Output Type Onsemi 31AC0428
LDO, FIXED, 1.8V, 0.45A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.45A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
450Ma, Non-Active Discharge / Reel Onsemi - 30Y6856 - Newark, An Avnet Company
Chicago, IL, United States
450Ma, Non-Active Discharge / Reel Onsemi
30Y6856
450Ma, Non-Active Discharge / Reel Onsemi 30Y6856
450MA, NON-ACTIVE DISCHARGE / REEL

450MA, NON-ACTIVE DISCHARGE / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 31AC0428 30Y6856
Product Name Ldo, Fixed, 1.8V, 0.45A, Xdfn-4; Output Type Onsemi 450Ma, Non-Active Discharge / Reel Onsemi
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details