onsemi Voltage Regulators - Linear NCP161AMX180TBG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP161AMX180TBG is a linear voltage regulator designed to supply a maximum output current of 450 mA. It operates within an input voltage range of 1.9 V to 5.5 V and is available in a fixed output voltage of 1.8 V. The device features ultra-low quiescent current of approximately 18 µA and a standby current of 0.1 µA, making it suitable for battery-powered applications. It exhibits a low dropout voltage of 150 mV at full load and provides high power supply rejection ratio (PSRR) of 98 dB at 20 mA, ensuring stable performance in RF and analog circuits. The NCP161AMX180TBG is stable with small case size ceramic capacitors of 1 µF for both input and output, which contributes to its compact design. It is available in a 4-pin XDFN package measuring 1 mm x 1 mm, and is compliant with RoHS standards. Typical applications include wireless LAN devices, smartphones, tablets, and various consumer electronics. The device also incorporates features such as thermal shutdown and active discharge, enhancing its reliability in various operating conditions.

Datasheet Summary
Powered by GS/AI

The NCP161AMX180TBG is a linear voltage regulator designed to supply a maximum output current of 450 mA. It operates within an input voltage range of 1.9 V to 5.5 V and is available in a fixed output voltage of 1.8 V. The device features ultra-low quiescent current of approximately 18 µA and a standby current of 0.1 µA, making it suitable for battery-powered applications. It exhibits a low dropout voltage of 150 mV at full load and provides high power supply rejection ratio (PSRR) of 98 dB at 20 mA, ensuring stable performance in RF and analog circuits. The NCP161AMX180TBG is stable with small case size ceramic capacitors of 1 µF for both input and output, which contributes to its compact design. It is available in a 4-pin XDFN package measuring 1 mm x 1 mm, and is compliant with RoHS standards. Typical applications include wireless LAN devices, smartphones, tablets, and various consumer electronics. The device also incorporates features such as thermal shutdown and active discharge, enhancing its reliability in various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP161AMX180TBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP161AMX180TBG
Voltage Regulators - Linear NCP161AMX180TBG
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP161AMX180TBG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977120 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details