Power Factor Correction - PFC HIGH VOLTAGE HIGH EFFICIE
PFC CONTROLLER, 9.5-28V, SOIC-16; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:28V; Startup Current:12mA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:26kHz RoHS Compliant: Yes
IC PFC CTL CCFF/CRM 26KHZ 16SOIC
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
IC PFC CTL CCFF/CRM 26KHZ 16SOIC
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCP1615C2DR2G | 33X3769 | NCP1615C2DR2G | NCP1615C2DR2G | NCP1615C2DR2G |
| Product Name | Power Factor Correction - PFC | Pfc Controller, 9.5-28V, Soic-16; Uvlo Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |