onsemi Pwm Converter, Sync, 1Mhz, 6-Dfn; Input Voltage Onsemi NCP1599MNTWG

Description
PWM CONVERTER, SYNC, 1MHZ, 6-DFN; Input Voltage:5.5V; Output Voltage:3.3V; Output Current:3A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:DFN; No. of Pins:6Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONVERTER, SYNC, 1MHZ, 6-DFN; Input Voltage:5.5V; Output Voltage:3.3V; Output Current:3A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:DFN; No. of Pins:6Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Converter, Sync, 1Mhz, 6-Dfn; Input Voltage Onsemi - 55T3605 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Converter, Sync, 1Mhz, 6-Dfn; Input Voltage Onsemi
55T3605
Pwm Converter, Sync, 1Mhz, 6-Dfn; Input Voltage Onsemi 55T3605
PWM CONVERTER, SYNC, 1MHZ, 6-DFN; Input Voltage:5.5V; Output Voltage:3.3V; Output Current:3A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:DFN; No. of Pins:6Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONVERTER, SYNC, 1MHZ, 6-DFN; Input Voltage:5.5V; Output Voltage:3.3V; Output Current:3A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:DFN; No. of Pins:6Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 55T3605
Product Name Pwm Converter, Sync, 1Mhz, 6-Dfn; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 3 to 6 volts
DC Input 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U45P51 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA AC Drive - FRNF50G1S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
2 suppliers
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details