Manufacturer: ON Semiconductor
Win Source Part Number: 092182-NCP1529MUTBG
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-UDFN Exposed Pad
Manufacturer Device Package: 6-UDFN (2x2)
Standard Package: 1
Catalog: Buck (Step-Down) IC
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.7MHz
Voltage - Output (Max): 3.9V
Related Products: 732-1087-2 - FIXED IND 2.2UH 1.5A 105 MOHM 732-1087-1 - FIXED IND 2.2UH 1.5A 105 MOHM 732-1087-6 - FIXED IND 2.2UH 1.5A 105 MOHM
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.9V
Synchronous Rectifier: Yes
Family Name: NCP1529
Alternative Parts (Cross-Reference): LTC3542EDC-1#TRMPBF;
Introduction Date: December 12, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Audio, Wireless, Communications & Networking, Power Management, Portable Devices
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 092182-NCP1529MUTBG |
| Product Name | Integrated Circuits(ICs) |