onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1450ASN33T1G NCP1450ASN33T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 138978-NCP1450ASN33T 1G Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 180kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-TSOP Purpose: Step-Up Supply Voltage - Operating: 0.9 V to 6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 138978-NCP1450ASN33T 1G Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 180kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-TSOP Purpose: Step-Up Supply Voltage - Operating: 0.9 V to 6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1450ASN33T1G - 138978-NCP1450ASN33T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1450ASN33T1G
138978-NCP1450ASN33T1G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1450ASN33T1G 138978-NCP1450ASN33T1G
Manufacturer: ON Semiconductor Win Source Part Number: 138978-NCP1450ASN33T 1G Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 180kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-TSOP Purpose: Step-Up Supply Voltage - Operating: 0.9 V to 6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 138978-NCP1450ASN33T1G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 180kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Purpose: Step-Up
Supply Voltage - Operating: 0.9 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - NCP1450ASN33T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
NCP1450ASN33T1GOSTR-ND
DC DC Switching Controllers NCP1450ASN33T1GOSTR-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC 5-TSOP

Boost Regulator Positive Output Step-Up DC-DC Controller IC 5-TSOP

Buy Now Datasheet
DC DC Switching Controllers - NCP1450ASN33T1G - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
NCP1450ASN33T1G
DC DC Switching Controllers NCP1450ASN33T1G
IC REG CTRLR BOOST 5TSOP

IC REG CTRLR BOOST 5TSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - NCP1450ASN33T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
NCP1450ASN33T1G
PMIC - Voltage Regulators - DC DC Switching Controllers NCP1450ASN33T1G
IC REG CTRLR BOOST 5TSOP

IC REG CTRLR BOOST 5TSOP

Supplier's Site Datasheet
DC DC Switching Controllers - NCP1450ASN33T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NCP1450ASN33T1G
DC DC Switching Controllers NCP1450ASN33T1G
Boost Regulator Positive Output Step-Up DC-DC Controller IC 5-TSOP

Boost Regulator Positive Output Step-Up DC-DC Controller IC 5-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 138978-NCP1450ASN33T1G NCP1450ASN33T1GOSTR-ND NCP1450ASN33T1G NCP1450ASN33T1G NCP1450ASN33T1G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1450ASN33T1G DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost Boost Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 5-TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details