"Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC 1.5 A SWITCHING REGULATOR, 1200 kHz SWITCHING FREQ-MAX, PDSO8, MICRO PACK-8, Switching Regulator or Controller Product overview: NCP1421DMR2 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 1200 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, 1200 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1421DMR2 can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 1.5A 8MSOP
IC REG BOOST ADJ 1.5A MICRO8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1421DMR2OSTR-ND | 739-NCP1421DMR2 | NCP1421DMR2 | NCP1421DMR2 | NCP1421DMR2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1.5 A 1200 kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.5 to 5 volts | 5 volts | 1.5 to 5 volts | 1.5 volts |