onsemi 5V 200mA Boost DC-DC Converter IC NCP1402SN50T1G

Description
5V Boost Converter, 200mA, PFM, TSOP-5 Product overview: NCP1402SN50T1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 5V, 200mA, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1402SN50T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V Boost Converter, 200mA, PFM, TSOP-5 Product overview: NCP1402SN50T1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 5V, 200mA, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1402SN50T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 200mA Boost DC-DC Converter IC
739-NCP1402SN50T1G
5V 200mA Boost DC-DC Converter IC 739-NCP1402SN50T1G
5V Boost Converter, 200mA, PFM, TSOP-5 Product overview: NCP1402SN50T1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 5V, 200mA, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1402SN50T1G can be used for catalog matching and distributor lookup.

5V Boost Converter, 200mA, PFM, TSOP-5 Product overview: NCP1402SN50T1G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 5V, 200mA, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1402SN50T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-NCP1402SN50T1G
Product Name 5V 200mA Boost DC-DC Converter IC
Package Type Other; TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Buck 4A Step-Down DC-DC Converter IC - 739-IR3891MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505DBP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 4.25 to 5.75 volts
View Details
2 suppliers