Win Source Part Number: 1069839-LM200-10B15
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: LM200-10Bxx (200W)
Type: Enclosed
Features: Adjustable Output
Package: Box
Applications: Household Appliances, ITE (Commercial)
Standard Package: 1
Power (Watts): 210W
Voltage - Input: 90 ~ 132 VAC, 180 ~ 264 VAC, 240 ~ 373 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 88%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 7.05" L x 3.90" W x 1.18" H (179.0mm x 99.0mm x 30.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9530
Current - Output 1: 14 A
Mfr: Mornsun America, LLC
Other Names: 2725-LM200-10B15
Approval Agency: CE, CQC
Standard Number: 60335-1; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1069839-LM200-10B15 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |