Manufacturer: ON Semiconductor
Win Source Part Number: 142406-NCP1351ADR2G
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters, Offline Switchers
Packaging: Reel
Mounting Style: Surface Mount
Operating Temperature Range: -25°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Operating Supply Voltage: 8.9 V ~ 28 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 18V
Fault Protection: Current Limiting, Over Load, Over Power, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 142406-NCP1351ADR2G |
| Product Name | Integrated Circuits(ICs) |