onsemi Pwm Contr, Current-Mode, 28V, Soic-8; Input Voltage Onsemi NCP1252BDR2G

Description
PWM CONTR, CURRENT-MODE, 28V, SOIC-8; Input Voltage:10V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:28V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTR, CURRENT-MODE, 28V, SOIC-8; Input Voltage:10V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:28V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Contr, Current-Mode, 28V, Soic-8; Input Voltage Onsemi - 13AC6126 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Contr, Current-Mode, 28V, Soic-8; Input Voltage Onsemi
13AC6126
Pwm Contr, Current-Mode, 28V, Soic-8; Input Voltage Onsemi 13AC6126
PWM CONTR, CURRENT-MODE, 28V, SOIC-8; Input Voltage:10V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:28V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTR, CURRENT-MODE, 28V, SOIC-8; Input Voltage:10V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:28V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 13AC6126
Product Name Pwm Contr, Current-Mode, 28V, Soic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU4A0023FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA AC Drive - FRN010G1S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
SMC-3 60A Smart Motor Controller - 150-C60NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 60 amps
View Details