onsemi Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi NCP1239JD65R2G.

Description
PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:35V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:35V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi - 62AC7300 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi
62AC7300
Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi 62AC7300
PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:35V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:35V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 62AC7300
Product Name Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU4A0675AAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA AC Drive - FRN0840G2W-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
ENCL 201A Controller SMC-3 - 150C-D20JCD-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details