onsemi Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS NCP1236B65NBGEVB

Description
Win Source Part Number: 1009265-NCP1236B65NB GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 19V Current - Output: 3.5A Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Supplied Contents: Board(s) Utilized IC / Part: NCP1236 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Base Product Number: NCP1236
Request a Quote Datasheet
Description
Win Source Part Number: 1009265-NCP1236B65NB GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 19V Current - Output: 3.5A Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Supplied Contents: Board(s) Utilized IC / Part: NCP1236 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Base Product Number: NCP1236
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1009265-NCP1236B65NBGEVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1009265-NCP1236B65NBGEVB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1009265-NCP1236B65NBGEVB
Win Source Part Number: 1009265-NCP1236B65NB GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 19V Current - Output: 3.5A Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Supplied Contents: Board(s) Utilized IC / Part: NCP1236 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Base Product Number: NCP1236

Win Source Part Number: 1009265-NCP1236B65NBGEVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 19V
Current - Output: 3.5A
Voltage - Input: 90 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Supplied Contents: Board(s)
Utilized IC / Part: NCP1236
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: onsemi
Base Product Number: NCP1236

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
NCP1236B65NBGEVB
Power Management IC Development Tools NCP1236B65NBGEVB
Power Management IC Development Tools NTBK ADPTR 65W DEMO BD

Power Management IC Development Tools NTBK ADPTR 65W DEMO BD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1009265-NCP1236B65NBGEVB NCP1236B65NBGEVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2017826 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Google Edge TPU ML accelerator
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Development Tools - 2778757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers