onsemi Pwm Controller, 65Khz, 28V, Soic-7; Input Voltage Onsemi NCP1234BD100R2G

Description
PWM CONTROLLER, 65KHZ, 28V, SOIC-7; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:-; Supply Voltage Max:28V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 65KHZ, 28V, SOIC-7; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:-; Supply Voltage Max:28V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 65Khz, 28V, Soic-7; Input Voltage Onsemi - 14AC4616 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 65Khz, 28V, Soic-7; Input Voltage Onsemi
14AC4616
Pwm Controller, 65Khz, 28V, Soic-7; Input Voltage Onsemi 14AC4616
PWM CONTROLLER, 65KHZ, 28V, SOIC-7; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:-; Supply Voltage Max:28V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 65KHZ, 28V, SOIC-7; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:-; Supply Voltage Max:28V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 14AC4616
Product Name Pwm Controller, 65Khz, 28V, Soic-7; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U41100 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA (G2) - FRN0060G2S-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
ENCL 108A Controller SMC-3 - 150C-D10JAD-3-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 29846 watts
View Details