onsemi Pwm Controller, 65Khz, 20V, Soic-7; Input Voltage Onsemi NCP1219BD65R2G

Description
PWM CONTROLLER, 65KHZ, 20V, SOIC-7; Input Voltage:20V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 65KHZ, 20V, SOIC-7; Input Voltage:20V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 65Khz, 20V, Soic-7; Input Voltage Onsemi - 13AC3702 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 65Khz, 20V, Soic-7; Input Voltage Onsemi
13AC3702
Pwm Controller, 65Khz, 20V, Soic-7; Input Voltage Onsemi 13AC3702
PWM CONTROLLER, 65KHZ, 20V, SOIC-7; Input Voltage:20V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 65KHZ, 20V, SOIC-7; Input Voltage:20V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 13AC3702
Product Name Pwm Controller, 65Khz, 20V, Soic-7; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU5A0242AAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-Ace AC Drive - FRN0037E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
ENCL 201A Controller SMC-3 - 150C-D20JAD-3-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details