Motor Driver Power MOSFET PWM PG-VQFN-48-72
Motor Driver Power MOSFET PWM PG-VQFN-48-72
Motor Driver Power MOSFET PWM PG-VQFN-48-72
IC MOTOR DRIVER 6V-45V 48VQFN Product overview: TLE7184FXUMA2 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 45V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 45V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7184FXUMA2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 6V-45V 48VQFN
Motor Driver Power MOSFET PWM PG-VQFN-48-72
MOTOR DRIVER, AEC-Q100, BLDC, VQFN-48; Motor Type:DC Brushless; No. of Outputs:6Outputs; Output Current:-; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:48Pins; Supply Voltage Min:6V; Supply Voltage Max:45V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 6V-45V 48VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TLE7184FXUMA2TR-ND | 744-TLE7184FXUMA2 | TLE7184FXUMA2 | TLE7184FXUMA2 | 34AC2015 | TLE7184FXUMA2 |
| Product Name | Motor Drivers, Controllers | 6V 45V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Aec-Q100, Bldc, Vqfn-48; Motor Type Infineon | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed; DC Brushless | DC Brushed; DC Brushless; Brushless DC (BLDC), Brushed DC | DC Brushless; DC Brushless | |||
| Configuration | PCB Mount; 48-VQFN Exposed Pad | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |