Manufacturer: ON Semiconductor
Win Source Part Number: 1230006-NCP1219BD65R
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) 7 leads
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12.7V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Supply Voltage: 9.9 V ~ 20 V
Family Name: NCP1219
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 7-SOIC
Alternative Parts (Cross-Reference): TSM006IDT; UCC2897APWR; TSM006ID;
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230006-NCP1219BD65R2G |
| Product Name | Electrical Parts - NCP1219BD65R2G |