Pexco Fence Privacy -Fence Slats HedgeLink

Description
HedgeLink® is one of the most unique styles of chain link fence enhancements available from Pexco. Our most premium product, HedgeLink® creates a natural hedge look on chain link fence, gives almost complete privacy and requires no maintenance. Pexco’s HedgeLink® is the leading, most popular product of its kind in North America, marketed under the PDS® brand name and produced in the United States. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and Benefits UV stabilized to protect against the harmful rays of the sun. Flame retardant. Blue Spruce colored embossed PVC needles. Self-locking slat – no locking channel needed. HedgeLink® is made in the USA and proven in the field for over 30 years. Sturdy core is made with 16-gauge, braided galvanized wire. Green “hedge” needles are made with embossed 3-mil PVC Standard Heights: 4, 5, 6, 7 and 8 feet Slat Length: Same as the overall height of the fence Fence Size: For most fence sizes. Not intended for use with mini-mesh or 3 ½” x 5” chain link fence. Wind load and privacy factor approximately 95% 10-year limited warranty
Request a Quote
Description
HedgeLink® is one of the most unique styles of chain link fence enhancements available from Pexco. Our most premium product, HedgeLink® creates a natural hedge look on chain link fence, gives almost complete privacy and requires no maintenance. Pexco’s HedgeLink® is the leading, most popular product of its kind in North America, marketed under the PDS® brand name and produced in the United States. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and Benefits UV stabilized to protect against the harmful rays of the sun. Flame retardant. Blue Spruce colored embossed PVC needles. Self-locking slat – no locking channel needed. HedgeLink® is made in the USA and proven in the field for over 30 years. Sturdy core is made with 16-gauge, braided galvanized wire. Green “hedge” needles are made with embossed 3-mil PVC Standard Heights: 4, 5, 6, 7 and 8 feet Slat Length: Same as the overall height of the fence Fence Size: For most fence sizes. Not intended for use with mini-mesh or 3 ½” x 5” chain link fence. Wind load and privacy factor approximately 95% 10-year limited warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HedgeLink is a chain link fence enhancement product designed to provide near-complete privacy with a natural green hedge appearance and requires no maintenance. It consists of a 16-gauge galvanized braided wire core with 3-mil blue spruce-colored PVC needles, UV stabilized and flame retardant. Standard heights include 4', 5', 6', 7', 8', and 10', and it is not intended for use with mini-mesh. The product offers approximately 95% wind load reduction and privacy factor, installs vertically without tools, and carries a 10-year pro-rata warranty against breakage under normal conditions. It is compatible with most fence sizes and resists weather, saltwater, sand, road dirt, acids, alkaline, ammonia, petroleum distillates, and common pollutants.

Datasheet Summary
Powered by GS/AI

HedgeLink is a chain link fence enhancement product designed to provide near-complete privacy with a natural green hedge appearance and requires no maintenance. It consists of a 16-gauge galvanized braided wire core with 3-mil blue spruce-colored PVC needles, UV stabilized and flame retardant. Standard heights include 4', 5', 6', 7', 8', and 10', and it is not intended for use with mini-mesh. The product offers approximately 95% wind load reduction and privacy factor, installs vertically without tools, and carries a 10-year pro-rata warranty against breakage under normal conditions. It is compatible with most fence sizes and resists weather, saltwater, sand, road dirt, acids, alkaline, ammonia, petroleum distillates, and common pollutants.

Suppliers

Company
Product
Description
Supplier Links
Fence Privacy -Fence Slats - HedgeLink - Pexco
Alpharetta, GA, United States
Fence Privacy -Fence Slats
HedgeLink
Fence Privacy -Fence Slats HedgeLink
HedgeLink® is one of the most unique styles of chain link fence enhancements available from Pexco. Our most premium product, HedgeLink® creates a natural hedge look on chain link fence, gives almost complete privacy and requires no maintenance. Pexco’s HedgeLink® is the leading, most popular product of its kind in North America, marketed under the PDS® brand name and produced in the United States. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and Benefits UV stabilized to protect against the harmful rays of the sun. Flame retardant. Blue Spruce colored embossed PVC needles. Self-locking slat – no locking channel needed. HedgeLink® is made in the USA and proven in the field for over 30 years. Sturdy core is made with 16-gauge, braided galvanized wire. Green “hedge” needles are made with embossed 3-mil PVC Standard Heights: 4, 5, 6, 7 and 8 feet Slat Length: Same as the overall height of the fence Fence Size: For most fence sizes. Not intended for use with mini-mesh or 3 ½” x 5” chain link fence. Wind load and privacy factor approximately 95% 10-year limited warranty

HedgeLink® is one of the most unique styles of chain link fence enhancements available from Pexco. Our most premium product, HedgeLink® creates a natural hedge look on chain link fence, gives almost complete privacy and requires no maintenance.

Pexco’s HedgeLink® is the leading, most popular product of its kind in North America, marketed under the PDS® brand name and produced in the United States. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence.

Features and Benefits

  • UV stabilized to protect against the harmful rays of the sun.
  • Flame retardant.
  • Blue Spruce colored embossed PVC needles.
  • Self-locking slat – no locking channel needed.
  • HedgeLink® is made in the USA and proven in the field for over 30 years.
  • Sturdy core is made with 16-gauge, braided galvanized wire. Green “hedge” needles are made with embossed 3-mil PVC
  • Standard Heights: 4, 5, 6, 7 and 8 feet
  • Slat Length: Same as the overall height of the fence
  • Fence Size: For most fence sizes. Not intended for use with mini-mesh or 3 ½” x 5” chain link fence.
  • Wind load and privacy factor approximately 95%
  • 10-year limited warranty
Supplier's Site Datasheet

Technical Specifications

  Pexco
Product Category Uncategorized Products
Product Number HedgeLink
Product Name Fence Privacy -Fence Slats
Unlock Full Specs
to access all available technical data