onsemi Transistor NCP1217D100R2G

Description
(PRICE/TC),CURRENT MODE PWM CONTROLLER, 13.8V, 8-SOIC, INPUT VOLTAGE:-, OUTPUT VOLTAGE:-, OUTPUT CURRENT:500MA, SUPPLY VOLTAGE MIN:5.6V, SUPPLY VOLTAGE MAX:13.8V, CONTROLLER IC CASE STYLE:SOIC, NO. OF PINS:8PINS, FREQUENCY:100KHZ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),CURRENT MODE PWM CONTROLLER, 13.8V, 8-SOIC, INPUT VOLTAGE:-, OUTPUT VOLTAGE:-, OUTPUT CURRENT:500MA, SUPPLY VOLTAGE MIN:5.6V, SUPPLY VOLTAGE MAX:13.8V, CONTROLLER IC CASE STYLE:SOIC, NO. OF PINS:8PINS, FREQUENCY:100KHZ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18718338 - Radwell International
Willingboro, NJ, United States
Transistor
18718338
Transistor 18718338
(PRICE/TC),CURRENT MODE PWM CONTROLLER, 13.8V, 8-SOIC, INPUT VOLTAGE:-, OUTPUT VOLTAGE:-, OUTPUT CURRENT:500MA, SUPPLY VOLTAGE MIN:5.6V, SUPPLY VOLTAGE MAX:13.8V, CONTROLLER IC CASE STYLE:SOIC, NO. OF PINS:8PINS, FREQUENCY:100KHZ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),CURRENT MODE PWM CONTROLLER, 13.8V, 8-SOIC, INPUT VOLTAGE:-, OUTPUT VOLTAGE:-, OUTPUT CURRENT:500MA, SUPPLY VOLTAGE MIN:5.6V, SUPPLY VOLTAGE MAX:13.8V, CONTROLLER IC CASE STYLE:SOIC, NO. OF PINS:8PINS, FREQUENCY:100KHZ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18718338
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1182855-AUIRF3805L - Win Source Electronics
Specs
Polarity N-Channel
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
5 suppliers
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details