onsemi Current Mode Pwm Controller, 13.8V, 8-Soic; Input Voltage Onsemi NCP1217D100R2G

Description
CURRENT MODE PWM CONTROLLER, 13.8V, 8-SOIC; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:5.6V; Supply Voltage Max:13.8V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz RoHS Compliant: Yes
Description
CURRENT MODE PWM CONTROLLER, 13.8V, 8-SOIC; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:5.6V; Supply Voltage Max:13.8V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 13.8V, 8-Soic; Input Voltage Onsemi - 71J6570 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 13.8V, 8-Soic; Input Voltage Onsemi
71J6570
Current Mode Pwm Controller, 13.8V, 8-Soic; Input Voltage Onsemi 71J6570
CURRENT MODE PWM CONTROLLER, 13.8V, 8-SOIC; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:5.6V; Supply Voltage Max:13.8V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 13.8V, 8-SOIC; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:5.6V; Supply Voltage Max:13.8V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 71J6570
Product Name Current Mode Pwm Controller, 13.8V, 8-Soic; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U22P21 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA AC Drive - FRN200G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
ENCL 201A Controller SMC-3 - 150C-D20JCD-1-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details