onsemi Pwm Controller, 8-Dip; Input Voltage Onsemi NCP1203P60G

Description
PWM CONTROLLER, 8-DIP; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:-; Supply Voltage Max:16V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:60kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
PWM CONTROLLER, 8-DIP; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:-; Supply Voltage Max:16V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:60kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 8-Dip; Input Voltage Onsemi - 71J6564 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 8-Dip; Input Voltage Onsemi
71J6564
Pwm Controller, 8-Dip; Input Voltage Onsemi 71J6564
PWM CONTROLLER, 8-DIP; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:-; Supply Voltage Max:16V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:60kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

PWM CONTROLLER, 8-DIP; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:-; Supply Voltage Max:16V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:60kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 71J6564
Product Name Pwm Controller, 8-Dip; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input ? to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
ENCL 108A Controller SMC-3 - 150C-D10JBD-1-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details
FRENIC-MEGA AC Drive - FRN0008G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details