E-709.CHG is a digital, single-channel piezo controller designed for dynamic nanopositioning systems with capacitive sensors, providing an output voltage range of -30 to 130 V and peak output power of 50 W. It features a 17-bit DAC, 10 kHz servo and sensor sampling rates, and supports 5th-order polynomial linearization. The controller includes USB, RS-232, and SPI interfaces, with analog I/O via SMB connectors and programmable digital I/O. Operating temperature ranges from 5 to 50 °C, and it is housed in a benchtop enclosure measuring 320 mm × 150 mm × 80 mm, weighing 2.5 kg and powered by a 24 V DC adapter. Software support includes PIMikroMove, GCS, and drivers for LabVIEW, MATLAB, and Python.
Fast piezo controller
1 channel. For piezo-based Nano positioning systems with capacitive sensors. High output current for dynamic applications. Digital controller. Voltage range -30 to 130 V
Interfaces
USB, RS-232, fast serial interface with up to 25 MBit/s. Additional, high-bandwidth analog control input / sensor input. Analog output, e.g. for external amplifiers
User software and functions
PIMikroMove, PI General Command Set (GCS). Drivers for LabVIEW, shared libraries for Windows and Linux. Compatible with µ Manager, MetaMorph, MATLAB. Wave Generator. Linearization. Data recorder. Auto Zero. Trigger I/O. Software-configurabl
| PI (Physik Instrumente) L.P. | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | E-709.CHG |
| Product Name | Digital Single Channel Piezo Controller |
| Product | DSP |
| Resolution | 16 bits |
| Axes | 1.0 |
| Setup | Computer |
| Configuration | Stand Alone |