onsemi Current Mode Pwm Controller, 12.5V, 8-Dip; Input Voltage Onsemi NCP1200P60G

Description
CURRENT MODE PWM CONTROLLER, 12.5V, 8-DIP; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:6.3V; Supply Voltage Max:12.5V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:60kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CURRENT MODE PWM CONTROLLER, 12.5V, 8-DIP; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:6.3V; Supply Voltage Max:12.5V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:60kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 12.5V, 8-Dip; Input Voltage Onsemi - 88H4979 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 12.5V, 8-Dip; Input Voltage Onsemi
88H4979
Current Mode Pwm Controller, 12.5V, 8-Dip; Input Voltage Onsemi 88H4979
CURRENT MODE PWM CONTROLLER, 12.5V, 8-DIP; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:6.3V; Supply Voltage Max:12.5V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:60kHz; Product Range:- RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 12.5V, 8-DIP; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:6.3V; Supply Voltage Max:12.5V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:60kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 88H4979
Product Name Current Mode Pwm Controller, 12.5V, 8-Dip; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

GA800 Drive - GA80U5192ABM - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed
Motor / System Induction; Synchronous
Setup Computer; Control Panel
View Details
FRENIC-MEGA AC Drive - FRN500G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details