onsemi Adjustable Ldo Voltage Regulator, 1.25V To 18.8V, D-Pak-3; Output Type Onsemi NCP1117DTARKG

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V TO 18.8V, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:1.25V; Output Voltage Max:18.8V; Output Current Max:1A; IC Case / Package:TO-252 (DPAK)RoHS Compliant: Yes
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V TO 18.8V, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:1.25V; Output Voltage Max:18.8V; Output Current Max:1A; IC Case / Package:TO-252 (DPAK)RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Adjustable LDO Voltage Regulator (part number 88H4967) from Onsemi is designed to provide a variable output voltage ranging from 1.25V to 18.8V, making it suitable for a variety of applications. It can deliver an output current of up to 1.0 A with a maximum dropout voltage of 1.2 V at 800 mA, ensuring efficient performance in low-voltage applications. The device operates with an input voltage of up to 20 V and features internal protection mechanisms, including output current limiting, thermal shutdown, and safe operating area compensation. This regulator does not require a minimum load for maintaining regulation, which simplifies design considerations. The output voltage can be adjusted using two external resistors, and the reference/output voltage is trimmed to within ±1.0% accuracy. The product is available in a D-Pak package, which facilitates thermal management. It is also RoHS compliant and suitable for automotive applications, as indicated by its NCV prefix and AEC-Q100 qualification. This regulator is ideal for consumer and industrial equipment, battery chargers, and post-regulation in switching power supplies.

Datasheet Summary
Powered by GS/AI

The Adjustable LDO Voltage Regulator (part number 88H4967) from Onsemi is designed to provide a variable output voltage ranging from 1.25V to 18.8V, making it suitable for a variety of applications. It can deliver an output current of up to 1.0 A with a maximum dropout voltage of 1.2 V at 800 mA, ensuring efficient performance in low-voltage applications. The device operates with an input voltage of up to 20 V and features internal protection mechanisms, including output current limiting, thermal shutdown, and safe operating area compensation. This regulator does not require a minimum load for maintaining regulation, which simplifies design considerations. The output voltage can be adjusted using two external resistors, and the reference/output voltage is trimmed to within ±1.0% accuracy. The product is available in a D-Pak package, which facilitates thermal management. It is also RoHS compliant and suitable for automotive applications, as indicated by its NCV prefix and AEC-Q100 qualification. This regulator is ideal for consumer and industrial equipment, battery chargers, and post-regulation in switching power supplies.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.25V To 18.8V, D-Pak-3; Output Type Onsemi - 88H4967 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.25V To 18.8V, D-Pak-3; Output Type Onsemi
88H4967
Adjustable Ldo Voltage Regulator, 1.25V To 18.8V, D-Pak-3; Output Type Onsemi 88H4967
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V TO 18.8V, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:1.25V; Output Voltage Max:18.8V; Output Current Max:1A; IC Case / Package:TO-252 (DPAK)RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V TO 18.8V, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:1.25V; Output Voltage Max:18.8V; Output Current Max:1A; IC Case / Package:TO-252 (DPAK)RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Voltage Regulator; Output Type Onsemi - 75Y9750 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Voltage Regulator; Output Type Onsemi
75Y9750
Ic, Voltage Regulator; Output Type Onsemi 75Y9750
IC, VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:18.8V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

IC, VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:18.8V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 88H4967
Product Name Adjustable Ldo Voltage Regulator, 1.25V To 18.8V, D-Pak-3; Output Type Onsemi
Input Voltage ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details