onsemi Power Over Ethernet (PoE) Controllers NCP1096PAR2G

Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 16-TSSOP-EP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 16-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - NCP1096PAR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
NCP1096PAR2GOSDKR-ND
Power Over Ethernet (PoE) Controllers NCP1096PAR2GOSDKR-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 16-TSSOP-EP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 16-TSSOP-EP

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - NCP1096PAR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
NCP1096PAR2GOSCT-ND
Power Over Ethernet (PoE) Controllers NCP1096PAR2GOSCT-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 16-TSSOP-EP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 16-TSSOP-EP

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - NCP1096PAR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
NCP1096PAR2GOSTR-ND
Power Over Ethernet (PoE) Controllers NCP1096PAR2GOSTR-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 16-TSSOP-EP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 16-TSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers - NCP1096PAR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers
NCP1096PAR2G
Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers NCP1096PAR2G
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers Product Status: Active Type: Controller (PD), DC/DC Number of Channels: 1 Power - Max: 90 W Internal Switch(s): Yes Auxiliary Sense: Yes Standards: 802.3at (PoE+), 802.3af (PoE), 802.3bt

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers
Product Status: Active
Type: Controller (PD), DC/DC
Number of Channels: 1
Power - Max: 90 W
Internal Switch(s): Yes
Auxiliary Sense: Yes
Standards: 802.3at (PoE+), 802.3af (PoE), 802.3bt

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - NCP1096PAR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
NCP1096PAR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers NCP1096PAR2G
IC POE CNTRL 1 CHANNEL 16TSSOP

IC POE CNTRL 1 CHANNEL 16TSSOP

Supplier's Site
Integrated Poe-Pd Interface Controller With Integrated Hot Swap Fet, Ieee 802.3Bt, 90W / Reel Onsemi - 85AC2924 - Newark, An Avnet Company
Chicago, IL, United States
Integrated Poe-Pd Interface Controller With Integrated Hot Swap Fet, Ieee 802.3Bt, 90W / Reel Onsemi
85AC2924
Integrated Poe-Pd Interface Controller With Integrated Hot Swap Fet, Ieee 802.3Bt, 90W / Reel Onsemi 85AC2924
INTEGRATED POE-PD INTERFACE CONTROLLER WITH INTEGRATED HOT SWAP FET, IEEE 802.3BT, 90W / REEL

INTEGRATED POE-PD INTERFACE CONTROLLER WITH INTEGRATED HOT SWAP FET, IEEE 802.3BT, 90W / REEL

Supplier's Site Datasheet
Power Over Ethernet (Poe) Controllers Ic Rohs Compliant Onsemi - 39AH9024 - Newark, An Avnet Company
Chicago, IL, United States
Power Over Ethernet (Poe) Controllers Ic Rohs Compliant Onsemi
39AH9024
Power Over Ethernet (Poe) Controllers Ic Rohs Compliant Onsemi 39AH9024
POWER OVER ETHERNET (POE) CONTROLLERS IC ROHS COMPLIANT: YES

POWER OVER ETHERNET (POE) CONTROLLERS IC ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - NCP1096PAR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
NCP1096PAR2G
PMIC - Power Over Ethernet (PoE) Controllers NCP1096PAR2G
IC POE CNTRL 1 CHANNEL 16TSSOP

IC POE CNTRL 1 CHANNEL 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number NCP1096PAR2GOSDKR-ND NCP1096PAR2G NCP1096PAR2G 85AC2924 39AH9024 NCP1096PAR2G
Product Name Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Integrated Poe-Pd Interface Controller With Integrated Hot Swap Fet, Ieee 802.3Bt, 90W / Reel Onsemi Power Over Ethernet (Poe) Controllers Ic Rohs Compliant Onsemi PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3462-E04-GMRTR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
Input Voltage 2.7 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details