Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 16-TSSOP-EP
Win Source Part Number: 1372328-NCP1096PAG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 42 pct.
Type: Controller (PD), DC/DC
MSL Level: 2 (1 Year)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-TSSOP-EP
Base Product Number: NCP1096
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0V ~ 57V
Power - Max: 90 W
Current - Supply: 336.7µA
Number of Channels: 1
Internal Switch(s): Yes
Standards: 802.3at (PoE+), 802.3af (PoE), 802.3bt
Auxiliary Sense: Yes
IC POE CNTRL 1 CHANNEL 16TSSOP
IC POE CNTRL 1 CHANNEL 16TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | 488-NCP1096PAGTR-ND | NCP1096PAG | NCP1096PAG | NCP1096PAG |
| Product Name | Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af; IEEE 802.3at |