The NCP1095DBR2 is a Power over Ethernet (PoE) controller designed to comply with IEEE 802.3af, 802.3at, and 802.3bt standards, enabling devices to operate as powered equipment. It supports high-power applications with a maximum output of 90 W through an external pass transistor. The controller features essential functions such as detection, classification, and current limiting during inrush, ensuring safe operation within PoE systems. This device includes a power good indicator for managing the adjacent DC/DC converter and supports up to five-event physical layer classification, allowing for operation according to assigned power classes. It also offers autoclass support and can detect auxiliary power sources, making it versatile for various applications. The NCP1095DBR2 operates over a temperature range of -40°C to +125°C and is packaged in a 16-pin TSSOP format, suitable for surface mount applications. It is Pb-free and RoHS compliant, aligning with modern environmental standards.
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 16-TSSOP
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 16-TSSOP
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 16-TSSOP
Win Source Part Number: 1340183-NCP1095DBR2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Type: Controller (PD)
Package: Tape & Reel
Standard Package: 2,500
Power - Max: 90 W
Current - Supply: 336.7µA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+) , 802.3af (PoE) , 802.3bt
Auxiliary Sense: Yes
Voltage - Supply: 0V ~ 57V
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCP1095
IC POE CNTRL 1 CHANNEL 16TSSOP
POWER OVER ETHERNET (POE) CONTROLLERS IC ROHS COMPLIANT: YES
INTEGRATED POE-PD INTERFACE CONTROLLER, IEEE 802.3BT, 90W / REEL
IC POE CNTRL 1 CHANNEL 16TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | NCP1095DBR2OSCT-ND | NCP1095DBR2 | NCP1095DBR2 | 39AH9023 | 85AC2922 | NCP1095DBR2 |
| Product Name | Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers | Power Over Ethernet (Poe) Controllers Ic Rohs Compliant Onsemi | Integrated Poe-Pd Interface Controller, Ieee 802.3Bt, 90W / Reel Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af; IEEE 802.3at | RoHS |