Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
IC POE CNTRL 1 CHANNEL 8SOIC
IC POE CNTRL 1 CHANNEL 8SOIC
POE-PD, INTERFACE CTLR, 8-SOIC; Input Voltage:57V; Output Current:-; UVLO:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | NCP1090DGOS-ND | NCP1090DG | NCP1090DG | 55T3598 |
| Product Name | Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers | Poe-Pd, Interface Ctlr, 8-Soic; Input Voltage Onsemi |
| Compliance / Approvals | IEEE 802.3af | RoHS |