Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-TSSOP-EP
Manufacturer: ON Semiconductor
Win Source Part Number: 813908-NCP1081DEG
Packaging: Tube
Type: Controller (PD), DC/DC
Power - Max: 40W
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 74
MSL Level: 2 (1 Year)
Supply Voltage (V): 0V ~ 57V
Part Number Series: NCP1081
POE CTRL, 500KHZ, -40 TO 85DEG C; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PD Controller; Input Voltage:57V; Output Current:-; UVLO:38V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; No. of Channels:1Channels RoHS Compliant: Yes
IC POE CNTRL 1 CHANNEL 20TSSOP
IC POE CNTRL 1 CHANNEL 20TSSOP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | NCP1081DEGOS-ND | NCP1081DEG | 05R9125 | NCP1081DEG | NCP1081DEG |
| Product Name | Power Over Ethernet (PoE) Controllers | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - NCP1081DEG | Poe Ctrl, 500Khz, -40 To 85Deg C; Poe Standard Onsemi | PMIC - Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af; IEEE 802.3at | RoHS |