L-com, Inc. Telebyte RS232 Fiber Optic Auto Powered Line Driver TB9271

Description
The TB9271 RS232 fiber optic auto powered line driver features a standard DB9 Female interface and Dual ST style fiber connectors. It can be installed in applications requiring very high data transmission rates, offers resistance to Electromagnetic Interference (EMI) and isolation from lightning-induced current surges and ground loops. The unit employs a RS232 data interface, can achieve 56Kbps asynchronously and operates in either half or full duplex modes over dual fibers up to 2km in length. Features Provides high speed of 56Kbps data transfer rate. Extends RS232 signals up to 2km. Provides protection from EMI. Application Serial connections Industrial networking High speed RS232 networks
Description
The TB9271 RS232 fiber optic auto powered line driver features a standard DB9 Female interface and Dual ST style fiber connectors. It can be installed in applications requiring very high data transmission rates, offers resistance to Electromagnetic Interference (EMI) and isolation from lightning-induced current surges and ground loops. The unit employs a RS232 data interface, can achieve 56Kbps asynchronously and operates in either half or full duplex modes over dual fibers up to 2km in length. Features Provides high speed of 56Kbps data transfer rate. Extends RS232 signals up to 2km. Provides protection from EMI. Application Serial connections Industrial networking High speed RS232 networks

Suppliers

Company
Product
Description
Supplier Links
Telebyte RS232 Fiber Optic Auto Powered Line Driver - TB9271 - L-com, Inc.
North Andover, MA, United States
Telebyte RS232 Fiber Optic Auto Powered Line Driver
TB9271
Telebyte RS232 Fiber Optic Auto Powered Line Driver TB9271
The TB9271 RS232 fiber optic auto powered line driver features a standard DB9 Female interface and Dual ST style fiber connectors. It can be installed in applications requiring very high data transmission rates, offers resistance to Electromagnetic Interference (EMI) and isolation from lightning-induced current surges and ground loops. The unit employs a RS232 data interface, can achieve 56Kbps asynchronously and operates in either half or full duplex modes over dual fibers up to 2km in length. Features Provides high speed of 56Kbps data transfer rate. Extends RS232 signals up to 2km. Provides protection from EMI. Application Serial connections Industrial networking High speed RS232 networks

The TB9271 RS232 fiber optic auto powered line driver features a standard DB9 Female interface and Dual ST style fiber connectors. It can be installed in applications requiring very high data transmission rates, offers resistance to Electromagnetic Interference (EMI) and isolation from lightning-induced current surges and ground loops. The unit employs a RS232 data interface, can achieve 56Kbps asynchronously and operates in either half or full duplex modes over dual fibers up to 2km in length.

Features

  • Provides high speed of 56Kbps data transfer rate.
  • Extends RS232 signals up to 2km.
  • Provides protection from EMI.

Application

  • Serial connections
  • Industrial networking
  • High speed RS232 networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number TB9271
Product Name Telebyte RS232 Fiber Optic Auto Powered Line Driver
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-5195-2-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 2.8 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4 suppliers