onsemi Current Mode PWM Controller 350mA 4-Pin SOT-223 T/R NCP1071STBT3G

Description
Current Mode PWM Controller 350mA 4-Pin SOT-223 T/R
Description
Current Mode PWM Controller 350mA 4-Pin SOT-223 T/R

Suppliers

Company
Product
Description
Supplier Links
Current Mode PWM Controller 350mA 4-Pin SOT-223 T/R - 598-NCP1071STBT3G - Utmel Electronic Limited
Hong Kong, China
Current Mode PWM Controller 350mA 4-Pin SOT-223 T/R
598-NCP1071STBT3G
Current Mode PWM Controller 350mA 4-Pin SOT-223 T/R 598-NCP1071STBT3G
Current Mode PWM Controller 350mA 4-Pin SOT-223 T/R

Current Mode PWM Controller 350mA 4-Pin SOT-223 T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Interfaces
Product Number 598-NCP1071STBT3G
Product Name Current Mode PWM Controller 350mA 4-Pin SOT-223 T/R
Device Type CardBus Controller
Features RoHS
Supply Voltage Other; 8.6V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 64-LQFP
View Details
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS33/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
4 suppliers