Rochester Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - FSFM261N FSFM261N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919391-FSFM261N Series: FPS™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 67kHz 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8V ~ 21V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919391-FSFM261N Series: FPS™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 67kHz 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8V ~ 21V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFM261N - 919391-FSFM261N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFM261N
919391-FSFM261N
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFM261N 919391-FSFM261N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919391-FSFM261N Series: FPS™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 67kHz 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8V ~ 21V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919391-FSFM261N
Series: FPS™
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Converter Offline Flyback Topology 67kHz 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 8V ~ 21V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSFM261N - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSFM261N
PMIC - AC DC Converters, Offline Switchers FSFM261N
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 919391-FSFM261N FSFM261N
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFM261N PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details