ULTRA LOW IQ, LOW NOISE, 150MA LDO; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:550mA; Dropout Voltage Typ @ Current:75mV; IC Case / Package:µDFN RoHS Compliant: Yes
ULTRA LOW IQ, LOW NOISE, 0.15A LDO; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:550mA; Dropout Voltage Typ @ Current:75mV; IC Case / Package:µDFN RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 62X8219 |
| Product Name | Ultra Low Iq, Low Noise, 150Ma Ldo; Output Type Onsemi |
| Input Voltage | 1.7 to 5.5 volts |