onsemi Interface - Interface - Specialized - NCN8024RDWR2G NCN8024RDWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 719733-NCN8024RDWR2G Packaging: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Applications: Smart Card Reader, Writer Mounting: SMD Operating Supply Voltage: 5V Family Name: NCN8024R Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-SOIC ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 719733-NCN8024RDWR2G Packaging: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Applications: Smart Card Reader, Writer Mounting: SMD Operating Supply Voltage: 5V Family Name: NCN8024R Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-SOIC ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NCN8024RDWR2G - 719733-NCN8024RDWR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NCN8024RDWR2G
719733-NCN8024RDWR2G
Interface - Interface - Specialized - NCN8024RDWR2G 719733-NCN8024RDWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 719733-NCN8024RDWR2G Packaging: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Applications: Smart Card Reader, Writer Mounting: SMD Operating Supply Voltage: 5V Family Name: NCN8024R Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-SOIC ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 719733-NCN8024RDWR2G
Packaging: Reel - TR
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: Smart Card Reader, Writer
Mounting: SMD
Operating Supply Voltage: 5V
Family Name: NCN8024R
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-SOIC
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
NCN8024RDWR2G
Interface - Specialized NCN8024RDWR2G
Interface - Specialized SMART CARD IC

Interface - Specialized SMART CARD IC

Buy Now Datasheet
Specialized - NCN8024RDWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCN8024RDWR2G
Specialized NCN8024RDWR2G
Smart Card Reader, Writer Interface 28-SOIC

Smart Card Reader, Writer Interface 28-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCN8024RDWR2G
Integrated Circuits (ICs) - Interface - Specialized NCN8024RDWR2G
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site
Interface - Specialized - NCN8024RDWR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NCN8024RDWR2G
Interface - Specialized NCN8024RDWR2G
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 719733-NCN8024RDWR2G NCN8024RDWR2G NCN8024RDWR2G NCN8024RDWR2G NCN8024RDWR2G
Product Name Interface - Interface - Specialized - NCN8024RDWR2G Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Supply Voltage Other; 5V Other; 5V Other
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Modems - ICs and Modules - SI2435-D3-FT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers