Manufacturer: ON Semiconductor
Win Source Part Number: 024888-NCN8024DWR2G
Packaging: Reel - TR
Applications: Smart Card Reader, Writer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 28-SOIC
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 28SOIC
SMART CARD INTERFACE IC, SOIC-28; IC Interface Type:-; Interface Applications:Set Top Boxes, Conditional Access, Pay-TV, CAM, POS/ATM, Access Control & Identification; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 28SOIC
Smart Card Reader, Writer Interface 28-SOIC
Interface - Specialized Smart Card Interface IC 5V 5mA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 024888-NCN8024DWR2G | NCN8024DWR2G | 14AC4604 | NCN8024DWR2G | NCN8024DWR2G | NCN8024DWR2G |
| Product Name | Interface - Interface - Specialized - NCN8024DWR2G | Integrated Circuits (ICs) - Interface - Specialized | Smart Card Interface Ic, Soic-28; Ic Interface Type Onsemi | Interface - Specialized | Specialized | Interface - Specialized |
| Supply Voltage | Other; 5V | Other | Other; 2.7V | Other; 5V | 5V |