onsemi Interface - Interface - Specialized - NCN8024DTBR2G NCN8024DTBR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081853-NCN8024DTBR2 G Packaging: Reel - TR Applications: Smart Card Reader, Writer Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 28-TSSOP Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): NCN6010DTBR2; NCN6010DTB; NCN6024DTBR2G; NCN8024DTBR2G; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081853-NCN8024DTBR2 G Packaging: Reel - TR Applications: Smart Card Reader, Writer Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 28-TSSOP Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): NCN6010DTBR2; NCN6010DTB; NCN6024DTBR2G; NCN8024DTBR2G; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NCN8024DTBR2G - 1081853-NCN8024DTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NCN8024DTBR2G
1081853-NCN8024DTBR2G
Interface - Interface - Specialized - NCN8024DTBR2G 1081853-NCN8024DTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1081853-NCN8024DTBR2 G Packaging: Reel - TR Applications: Smart Card Reader, Writer Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 28-TSSOP Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): NCN6010DTBR2; NCN6010DTB; NCN6024DTBR2G; NCN8024DTBR2G; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081853-NCN8024DTBR2G
Packaging: Reel - TR
Applications: Smart Card Reader, Writer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 28-TSSOP
Supply Voltage - Operating: 5V
Alternative Parts (Cross-Reference): NCN6010DTBR2; NCN6010DTB; NCN6024DTBR2G; NCN8024DTBR2G;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - NCN8024DTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCN8024DTBR2G
Specialized NCN8024DTBR2G
Smart Card Reader, Writer Interface 28-TSSOP

Smart Card Reader, Writer Interface 28-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCN8024DTBR2G
Integrated Circuits (ICs) - Interface - Specialized NCN8024DTBR2G
IC INTERFACE SPECIALIZED 28TSSOP

IC INTERFACE SPECIALIZED 28TSSOP

Supplier's Site
Interface - Specialized - NCN8024DTBR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NCN8024DTBR2G
Interface - Specialized NCN8024DTBR2G
IC INTERFACE SPECIALIZED 28TSSOP

IC INTERFACE SPECIALIZED 28TSSOP

Supplier's Site Datasheet
Specialized NCN8024DTBR2G
IC INTERFACE SPECIALIZED 28TSSOP

IC INTERFACE SPECIALIZED 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
NCN8024DTBR2G
Interface - Specialized NCN8024DTBR2G
Interface - Specialized SMART CARD IC 3ST 8INPUT

Interface - Specialized SMART CARD IC 3ST 8INPUT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1081853-NCN8024DTBR2G NCN8024DTBR2G NCN8024DTBR2G NCN8024DTBR2G NCN8024DTBR2G NCN8024DTBR2G
Product Name Interface - Interface - Specialized - NCN8024DTBR2G Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 5V Other; 5V Other Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
RF and mmW Front End Module - RFX1010 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers